Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3472L12-8S

Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet
Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3472L12-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3472L12-8S
Connectors Mil-Qualified, Circular Body, All MS3472L12-8S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3472L12-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3472L12-8S
MIL Spec Connector - MIL-C-26482 II MS3472L12-8S
Wide Flange Mount Receptacle

Wide Flange Mount Receptacle

Buy Now
Circular Conn, Rcpt, 12-8, Wall Mount; Military Specification Aero Electric - 50M9663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-8, Wall Mount; Military Specification Aero Electric
50M9663
Circular Conn, Rcpt, 12-8, Wall Mount; Military Specification Aero Electric 50M9663
CIRCULAR CONN, RCPT, 12-8, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-8, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3472L12-8S MS3472L12-8S 50M9663
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 12-8, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details