Aero-Electric Connector, Inc.
Ae7 26C 26#20 Pin Recp Aero Electric
MS3472A16-26PZ-LC
Description
AE7 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 26C 26#20 Pin Recp Aero Electric
32AH2406
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3472A16-26PZ-LC |
32AH2406 |
|
Product Name
|
|
Ae7 26C 26#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers