Aero-Electric Connector, Inc. MIL-DTL-26482 Series 2 MS3472

Description
MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the inactivated MIL-DTL- 83723 Series I connectors. Series 2 connectors are widely used on commercial, military and aerospace systems requiring general-purpose, miniature cylindrical bayonet coupling connectors. This family of connectors is offered in 4 receptacle-mounting styles. They include narrow flange wall mounting receptacles, wide flange wall mounting receptacles, cable connecting receptacles and jam nut mounting receptacles which incorporate “ O” ring seals, designed for rear panel “D” hole mounting. Plugs are available in two designs, with and without RFI grounding. Thirty-three insert arrangements per MIL-STD-1669 are tooled and qualified to MIL-DTL-26482 Series 2, utilizing 3 to 61 M39029 contacts. Contacts come in sizes 20, 16 and 12, terminating wire sizes from 24 to 12 gauge. These connectors are available in wide range of shell materials and finishes. Aluminum shells are offered in electroless nickel, olive drab cadmium and black anodic. Other finishes such as zinc cobalt are available upon request to commercial callouts only. In addition, we offer passivated stainless steel shells with standard environment-resistin g inserts (commercial callouts only), and for highly corrosive environments, nickel-aluminum-bron ze shells with standard environment-resistin g inserts (commercial callouts only).
Description
MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the inactivated MIL-DTL- 83723 Series I connectors. Series 2 connectors are widely used on commercial, military and aerospace systems requiring general-purpose, miniature cylindrical bayonet coupling connectors. This family of connectors is offered in 4 receptacle-mounting styles. They include narrow flange wall mounting receptacles, wide flange wall mounting receptacles, cable connecting receptacles and jam nut mounting receptacles which incorporate “ O” ring seals, designed for rear panel “D” hole mounting. Plugs are available in two designs, with and without RFI grounding. Thirty-three insert arrangements per MIL-STD-1669 are tooled and qualified to MIL-DTL-26482 Series 2, utilizing 3 to 61 M39029 contacts. Contacts come in sizes 20, 16 and 12, terminating wire sizes from 24 to 12 gauge. These connectors are available in wide range of shell materials and finishes. Aluminum shells are offered in electroless nickel, olive drab cadmium and black anodic. Other finishes such as zinc cobalt are available upon request to commercial callouts only. In addition, we offer passivated stainless steel shells with standard environment-resistin g inserts (commercial callouts only), and for highly corrosive environments, nickel-aluminum-bron ze shells with standard environment-resistin g inserts (commercial callouts only).

Suppliers

Company
Product
Description
Supplier Links
MIL-DTL-26482 Series 2 - MS3472 - Aero-Electric Connector, Inc.
Torrance, CA, USA
MIL-DTL-26482 Series 2
MS3472
MIL-DTL-26482 Series 2 MS3472
MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the inactivated MIL-DTL- 83723 Series I connectors. Series 2 connectors are widely used on commercial, military and aerospace systems requiring general-purpose, miniature cylindrical bayonet coupling connectors. This family of connectors is offered in 4 receptacle-mounting styles. They include narrow flange wall mounting receptacles, wide flange wall mounting receptacles, cable connecting receptacles and jam nut mounting receptacles which incorporate “ O” ring seals, designed for rear panel “D” hole mounting. Plugs are available in two designs, with and without RFI grounding. Thirty-three insert arrangements per MIL-STD-1669 are tooled and qualified to MIL-DTL-26482 Series 2, utilizing 3 to 61 M39029 contacts. Contacts come in sizes 20, 16 and 12, terminating wire sizes from 24 to 12 gauge. These connectors are available in wide range of shell materials and finishes. Aluminum shells are offered in electroless nickel, olive drab cadmium and black anodic. Other finishes such as zinc cobalt are available upon request to commercial callouts only. In addition, we offer passivated stainless steel shells with standard environment-resistin g inserts (commercial callouts only), and for highly corrosive environments, nickel-aluminum-bron ze shells with standard environment-resistin g inserts (commercial callouts only).

MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the inactivated MIL-DTL- 83723 Series I connectors.

Series 2 connectors are widely used on commercial, military and aerospace systems requiring general-purpose, miniature cylindrical bayonet coupling connectors.

This family of connectors is offered in 4 receptacle-mounting
styles. They include narrow flange wall mounting receptacles,
wide flange wall mounting receptacles, cable connecting
receptacles and jam nut mounting receptacles which incorporate
“ O” ring seals, designed for rear panel “D” hole mounting.

Plugs are available in two designs, with and without RFI
grounding.

Thirty-three insert arrangements per MIL-STD-1669 are
tooled and qualified to MIL-DTL-26482 Series 2, utilizing
3 to 61 M39029 contacts. Contacts come in sizes 20, 16 and
12, terminating wire sizes from 24 to 12 gauge.

These connectors are available in wide range of shell
materials and finishes. Aluminum shells are offered in
electroless nickel, olive drab cadmium and black anodic.
Other finishes such as zinc cobalt are available upon request
to commercial callouts only. In addition, we offer passivated
stainless steel shells with standard environment-resisting
inserts (commercial callouts only), and for highly corrosive
environments, nickel-aluminum-bronze shells with standard
environment-resisting inserts (commercial callouts only).

Technical Specifications

  Aero-Electric Connector, Inc.
Product Category Electrical Connectors
Product Number MS3472
Product Name MIL-DTL-26482 Series 2
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Female / Jack
Geometry Straight
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details