Aero-Electric Connector, Inc. Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric MS3471W20-16S

Description
AE7 16C 16#16 SKT RECP
Request a Quote Datasheet
Description
AE7 16C 16#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 16C 16#16 SKT RECP

AE7 16C 16#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric - 80P6148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric
80P6148
Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric 80P6148
CIRCULAR CONN, RCPT, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3471W20-16S 80P6148
Product Name Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0225 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details