Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL 5015, I MS3471W18-8P

Description
AE7 8C 8#12 PIN RECP
Request a Quote Datasheet
Description
AE7 8C 8#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3471W18-8P
MIL Spec Connector - MIL-DTL 5015, I MS3471W18-8P
AE7 8C 8#12 PIN RECP

AE7 8C 8#12 PIN RECP

Buy Now
AE7 8C 8#12 PIN RECP

AE7 8C 8#12 PIN RECP

Buy Now
Circular Conn, Rcpt, 18-8, Cable; Military Specification Aero Electric - 98Y5250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-8, Cable; Military Specification Aero Electric
98Y5250
Circular Conn, Rcpt, 18-8, Cable; Military Specification Aero Electric 98Y5250
CIRCULAR CONN, RCPT, 18-8, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-8, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3471W18-8P Conesys Aero-Electric MS3471W18-8P 98Y5250
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 18-8, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers