Aero-Electric Connector, Inc. Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric MS3471W16-26P

Description
AE7 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
AE7 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 26C 26#20 PIN RECP

AE7 26C 26#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
AE7 26C 26#20 PIN RECP

AE7 26C 26#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric - 80P6139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric
80P6139
Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric 80P6139
CIRCULAR CONN, RCPT, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-26, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3471W16-26P MS3471W16-26P 80P6139
Product Name Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details