Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL 5015, I MS3471W16-23S

Description
AE7 23C 22#20 1#16 SKT RECP
Request a Quote Datasheet
Description
AE7 23C 22#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 23C 22#20 1#16 SKT RECP

AE7 23C 22#20 1#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3471W16-23S
MIL Spec Connector - MIL-DTL 5015, I MS3471W16-23S
AE7 23C 22#20 1#16 SKT RECP

AE7 23C 22#20 1#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 16-23, Cable; Military Specification Aero Electric - 80P6138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-23, Cable; Military Specification Aero Electric
80P6138
Circular Conn, Rcpt, 16-23, Cable; Military Specification Aero Electric 80P6138
CIRCULAR CONN, RCPT, 16-23, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-23, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3471W16-23S MS3471W16-23S 80P6138
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 16-23, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details