Aero-Electric Connector, Inc.
Ae7 31C 31#16 Pin Recp Aero Electric
MS3471L24-31PY-LC
Description
AE7 31C 31#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 31C 31#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 31C 31#16 Pin Recp Aero Electric
01AK3485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3471L24-31PY-LC |
01AK3485 |
|
Product Name
|
|
Ae7 31C 31#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details