AE7 21C 21#16 SKT RECP
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Win Source Part Number: 1350056-MS3471L22-21
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Military, MIL-DTL-26482 Series II
Number of Positions: 21
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 22-21
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Electroless Nickel
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
HTSUS: 8536.69.4020
Mfr: Conesys
Base Product Number: MS3471L22
Primary Material: Metal
CIRCULAR CONN, RCPT, 22-21, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Conesys Aero-Electric MS3471L22-21S | MS3471L22-21S | 1350056-MS3471L22-21S | MS3471L22-21S | 80P6104 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Unspecified Connectors | Circular Conn, Rcpt, 22-21, Cable; Military Specification Aero Electric | |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Termination | Crimp |