Aero-Electric Connector, Inc. Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric MS3471L20-16S

Description
CIRCULAR CONN, RCPT, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric - 80P6098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric
80P6098
Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric 80P6098
CIRCULAR CONN, RCPT, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P6098
Product Name Circular Conn, Rcpt, 20-16, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8829A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details