MS3471L18-32PY-LC -- AE7 32C 32#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae7 32C 32#20 Pin Recp Aero Electric
MS3471L18-32PY-LC
Description
AE7 32C 32#20 PIN RECP
Description
AE7 32C 32#20 PIN RECP
Suppliers
Ae7 32C 32#20 Pin Recp Aero Electric
32AH2167
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
32AH2167 |
|
Product Name
|
Ae7 32C 32#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details