Aero-Electric Connector, Inc. Circular Conn, Rcpt, 16-8, Cable; Military Specification Aero Electric MS3471L16-8P

Description
AE7 8C 8#16 PIN RECP
Request a Quote Datasheet
Description
AE7 8C 8#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 8C 8#16 PIN RECP

AE7 8C 8#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 16-8, Cable; Military Specification Aero Electric - 80P6090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-8, Cable; Military Specification Aero Electric
80P6090
Circular Conn, Rcpt, 16-8, Cable; Military Specification Aero Electric 80P6090
CIRCULAR CONN, RCPT, 16-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3471L16-8P 80P6090
Product Name Circular Conn, Rcpt, 16-8, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details