Aero-Electric Connector, Inc. Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric MS3471L16-26S

Description
CIRCULAR CONN, RCPT, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric - 80P6089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric
80P6089
Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric 80P6089
CIRCULAR CONN, RCPT, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-26, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P6089
Product Name Circular Conn, Rcpt, 16-26, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Industrial Circular Connectors - 3246546 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details