Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470W8-98S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3470W8-98S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W8-98S
MIL Spec Connector - MIL-C-26482 II MS3470W8-98S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W8-98S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W8-98S
Connectors Mil-Qualified, Circular Body, All MS3470W8-98S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric - 80P6063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric
80P6063
Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric 80P6063
CIRCULAR CONN, RCPT, 8-98, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-98, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3470W8-98S MS3470W8-98S 80P6063
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 8-98, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers