Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3470W24-31P

Description
AE7 31C 31#16 PIN RECP
Request a Quote Datasheet
Description
AE7 31C 31#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 31C 31#16 PIN RECP

AE7 31C 31#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W24-31P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W24-31P
Connectors Mil-Qualified, Circular Body, All MS3470W24-31P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W24-31P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W24-31P
MIL Spec Connector - MIL-C-26482 II MS3470W24-31P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3470W24-31P
Unspecified Connectors MS3470W24-31P
AE7 31C 31#16 PIN RECP

AE7 31C 31#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric - 80P6057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric
80P6057
Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric 80P6057
CIRCULAR CONN, RCPT, 24-31, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-31, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470W24-31P MS3470W24-31P MS3470W24-31P MS3470W24-31P 80P6057
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 2946-2002-1711/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers