Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470W22-12S

Description
AE7 12C 12#12 SKT RECP
Request a Quote Datasheet
Description
AE7 12C 12#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 12C 12#12 SKT RECP

AE7 12C 12#12 SKT RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W22-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W22-12S
MIL Spec Connector - MIL-C-26482 II MS3470W22-12S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3470W22-12S
Unspecified Connectors MS3470W22-12S
AE7 12C 12#12 SKT RECP

AE7 12C 12#12 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W22-12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W22-12S
Connectors Mil-Qualified, Circular Body, All MS3470W22-12S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric - 80P6042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric
80P6042
Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric 80P6042
CIRCULAR CONN, RCPT, 22-12, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-12, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470W22-12S MS3470W22-12S MS3470W22-12S MS3470W22-12S 80P6042
Product Name MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details