Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470W14-4S

Description
AE7 4C 4#12 SKT RECP
Request a Quote Datasheet
Description
AE7 4C 4#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 4C 4#12 SKT RECP

AE7 4C 4#12 SKT RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W14-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W14-4S
MIL Spec Connector - MIL-C-26482 II MS3470W14-4S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W14-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W14-4S
Connectors Mil-Qualified, Circular Body, All MS3470W14-4S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric - 98Y5232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric
98Y5232
Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric 98Y5232
CIRCULAR CONN, RCPT, 14-4, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-4, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Skt 4 Pos Crmp St Wall Mnt 4Term Rohs Compliant Conesys - 79AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Skt 4 Pos Crmp St Wall Mnt 4Term Rohs Compliant Conesys
79AH4675
Conn Mil-Dtl-26482 Circ Skt 4 Pos Crmp St Wall Mnt 4Term Rohs Compliant Conesys 79AH4675
CONN MIL-DTL-26482 CIRC SKT 4 POS CRMP ST WALL MNT 4TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC SKT 4 POS CRMP ST WALL MNT 4TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470W14-4S MS3470W14-4S MS3470W14-4S 98Y5232 79AH4675
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 14-4, Wall Mount; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Skt 4 Pos Crmp St Wall Mnt 4Term Rohs Compliant Conesys
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers