Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470W14-19P

Description
AE7 20C 19#20 PIN RECP
Request a Quote Datasheet
Description
AE7 20C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 20C 19#20 PIN RECP

AE7 20C 19#20 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W14-19P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W14-19P
MIL Spec Connector - MIL-C-26482 II MS3470W14-19P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W14-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W14-19P
Connectors Mil-Qualified, Circular Body, All MS3470W14-19P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 14-19, Wall Mount; Military Specification Aero Electric - 98Y5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-19, Wall Mount; Military Specification Aero Electric
98Y5230
Circular Conn, Rcpt, 14-19, Wall Mount; Military Specification Aero Electric 98Y5230
CIRCULAR CONN, RCPT, 14-19, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-19, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470W14-19P MS3470W14-19P MS3470W14-19P 98Y5230
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 14-19, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details