Conesys Connectors Mil-Qualified, Circular Body, All MS3470W14-12P

Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet
Description
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3470W14-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W14-12P
Connectors Mil-Qualified, Circular Body, All MS3470W14-12P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
AE7 12C 8#20 4#16 PIN RECP

AE7 12C 8#20 4#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W14-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W14-12P
MIL Spec Connector - MIL-C-26482 II MS3470W14-12P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric - 80P6016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric
80P6016
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric 80P6016
CIRCULAR CONN, RCPT, 14-12, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-12, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn Mil-Dtl-26482 Circ Pin 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys - 79AH4671 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-26482 Circ Pin 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys
79AH4671
Conn Mil-Dtl-26482 Circ Pin 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys 79AH4671
CONN MIL-DTL-26482 CIRC PIN 12 POS CRMP ST WALL MNT 12TERM ROHS COMPLIANT: NO

CONN MIL-DTL-26482 CIRC PIN 12 POS CRMP ST WALL MNT 12TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3470W14-12P Conesys Aero-Electric MS3470W14-12P MS3470W14-12P 80P6016 79AH4671
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric Conn Mil-Dtl-26482 Circ Pin 12 Pos Crmp St Wall Mnt 12Term Rohs Compliant Conesys
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details