Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470W12-3S

Description
AE7 3C 3#16 SKT RECP
Request a Quote Datasheet
Description
AE7 3C 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 3C 3#16 SKT RECP

AE7 3C 3#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W12-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W12-3S
MIL Spec Connector - MIL-C-26482 II MS3470W12-3S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W12-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W12-3S
Connectors Mil-Qualified, Circular Body, All MS3470W12-3S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric - 80P6014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric
80P6014
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric 80P6014
CIRCULAR CONN, RCPT, 12-3, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-3, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn 26482 Circ Skt 3 Pos Crmp St Wall Mt Rohs Compliant Conesys - 79AH4670 - Newark, An Avnet Company
Chicago, IL, United States
Conn 26482 Circ Skt 3 Pos Crmp St Wall Mt Rohs Compliant Conesys
79AH4670
Conn 26482 Circ Skt 3 Pos Crmp St Wall Mt Rohs Compliant Conesys 79AH4670
CONN 26482 CIRC SKT 3 POS CRMP ST WALL MT ROHS COMPLIANT: NO

CONN 26482 CIRC SKT 3 POS CRMP ST WALL MT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470W12-3S MS3470W12-3S MS3470W12-3S 80P6014 79AH4670
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric Conn 26482 Circ Skt 3 Pos Crmp St Wall Mt Rohs Compliant Conesys
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0267-16A1267-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details