Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3470W10-6S

Description
AE7 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
AE7 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 6C 6#20 SKT RECP

AE7 6C 6#20 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3470W10-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3470W10-6S
Connectors Mil-Qualified, Circular Body, All MS3470W10-6S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470W10-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470W10-6S
MIL Spec Connector - MIL-C-26482 II MS3470W10-6S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3470W10-6S
MIL Spec Connector - MIL-DTL 5015, I MS3470W10-6S
AE7 6C 6#20 SKT RECP

AE7 6C 6#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric - 98Y5225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric
98Y5225
Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric 98Y5225
CIRCULAR CONN, RCPT, 10-6, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470W10-6S MS3470W10-6S MS3470W10-6S MS3470W10-6S 98Y5225
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details