Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470L24-61P

Description
AE7 61C 61#20 PIN RECP
Request a Quote Datasheet
Description
AE7 61C 61#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 61C 61#20 PIN RECP

AE7 61C 61#20 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470L24-61P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470L24-61P
MIL Spec Connector - MIL-C-26482 II MS3470L24-61P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 24-61, Wall Mount; Military Specification Aero Electric - 98Y5222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-61, Wall Mount; Military Specification Aero Electric
98Y5222
Circular Conn, Rcpt, 24-61, Wall Mount; Military Specification Aero Electric 98Y5222
CIRCULAR CONN, RCPT, 24-61, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-61, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470L24-61P MS3470L24-61P 98Y5222
Product Name MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 24-61, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details