Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3470L24-31P

Description
AE7 31C 31#16 PIN RECP
Request a Quote Datasheet
Description
AE7 31C 31#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 31C 31#16 PIN RECP

AE7 31C 31#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3470L24-31P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3470L24-31P
MIL Spec Connector - MIL-C-26482 II MS3470L24-31P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3470L24-31P
Unspecified Connectors MS3470L24-31P
AE7 31C 31#16 PIN RECP

AE7 31C 31#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric - 80P6006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric
80P6006
Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric 80P6006
CIRCULAR CONN, RCPT, 24-31, WALL MOUNT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-31, WALL MOUNT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3470L24-31P MS3470L24-31P MS3470L24-31P 80P6006
Product Name MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Circular Conn, Rcpt, 24-31, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details