Aero-Electric Connector, Inc.
Unspecified Connectors
MS3470L12-8PY-LC
Description
AE7 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#20 Pin Recp Aero Electric
53AH9967
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3470L12-8PY-LC |
Conesys Aero-Electric MS3470L12-8PY-LC |
53AH9967 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 8C 8#20 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details