Aero-Electric Connector, Inc. M5015 III circular connector MS3459W36-9S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W36-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W36-9S
M5015 III circular connector MS3459W36-9S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric - 80P5975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric
80P5975
Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric 80P5975
CIRCULAR CONN, PLUG, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 36-9, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459W36-9S 80P5975
Product Name M5015 III circular connector Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details