Aero-Electric Connector, Inc. M5015 III circular connector MS3459W36-3S

Description
5015 3#0 3#12 SKT PLUG
Request a Quote Datasheet
Description
5015 3#0 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#0 3#12 SKT PLUG

5015 3#0 3#12 SKT PLUG

Buy Now
M5015 III circular connector - MS3459W36-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W36-3S
M5015 III circular connector MS3459W36-3S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric - 80P5971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric
80P5971
Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric 80P5971
CIRCULAR CONN, PLUG, 36-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 36-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459W36-3S MS3459W36-3S 80P5971
Product Name M5015 III circular connector Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details