Aero-Electric Connector, Inc.
5015 48C 48#16 Skt Plug Aero Electric
MS3459W36-10SY-LC
Description
5015 48C 48#16 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 48C 48#16 SKT PLUG
Request a Quote
Email Supplier
Suppliers
5015 48C 48#16 Skt Plug Aero Electric
01AK3387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459W36-10SY-LC |
01AK3387 |
|
Product Name
|
|
5015 48C 48#16 Skt Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details