Aero-Electric Connector, Inc. M5015 III circular connector MS3459W36-10S

Description
5015 48#16 SKT PLUG
Request a Quote Datasheet
Description
5015 48#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 48#16 SKT PLUG

5015 48#16 SKT PLUG

Buy Now
M5015 III circular connector - MS3459W36-10S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W36-10S
M5015 III circular connector MS3459W36-10S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric - 80P5969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric
80P5969
Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric 80P5969
CIRCULAR CONN, PLUG, 36-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 36-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459W36-10S MS3459W36-10S 80P5969
Product Name M5015 III circular connector Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 97B1147 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers