Aero-Electric Connector, Inc.
M5015 III circular connector
MS3459W36-10PW
Description
5015 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 48C 48#16 Pin Plug Aero Electric
01AK3373
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459W36-10PW |
MS3459W36-10PW |
01AK3373 |
|
Product Name
|
|
M5015 III circular connector |
5015 48C 48#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers