Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W32-7P

Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet
Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459W32-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W32-7P
Connectors Mil-Qualified, Circular Body, All MS3459W32-7P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
M5015 III circular connector - MS3459W32-7P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W32-7P
M5015 III circular connector MS3459W32-7P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric - 80P5966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric
80P5966
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric 80P5966
CIRCULAR CONN, PLUG, 32-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 32-7, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W32-7P MS3459W32-7P 80P5966
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - X229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details