Aero-Electric Connector, Inc. M5015 III circular connector MS3459W32-1S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W32-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W32-1S
M5015 III circular connector MS3459W32-1S
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W32-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W32-1S
Connectors Mil-Qualified, Circular Body, All MS3459W32-1S
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric - 80P5961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric
80P5961
Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric 80P5961
CIRCULAR CONN, PLUG, 32-1, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 32-1, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W32-1S MS3459W32-1S 80P5961
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details