Aero-Electric Connector, Inc. M5015 III circular connector MS3459W28-16S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W28-16S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W28-16S
M5015 III circular connector MS3459W28-16S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric - 80P5955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric
80P5955
Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric 80P5955
CIRCULAR CONN, PLUG, 28-16, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-16, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459W28-16S 80P5955
Product Name M5015 III circular connector Circular Conn, Plug, 28-16, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details