Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W28-12P

Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet
Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459W28-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W28-12P
Connectors Mil-Qualified, Circular Body, All MS3459W28-12P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
M5015 III circular connector - MS3459W28-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W28-12P
M5015 III circular connector MS3459W28-12P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Connector Aero Electric - 48X5087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
48X5087
Circular Connector Aero Electric 48X5087
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Plug, 28-12, Cable; Military Specification Aero Electric - 80P5950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-12, Cable; Military Specification Aero Electric
80P5950
Circular Conn, Plug, 28-12, Cable; Military Specification Aero Electric 80P5950
CIRCULAR CONN, PLUG, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W28-12P MS3459W28-12P 48X5087 80P5950
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Connector Aero Electric Circular Conn, Plug, 28-12, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data