Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W28-11P

Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet
Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459W28-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W28-11P
Connectors Mil-Qualified, Circular Body, All MS3459W28-11P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
M5015 III circular connector - MS3459W28-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W28-11P
M5015 III circular connector MS3459W28-11P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 28-11, Cable; Military Specification Aero Electric - 44X4454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-11, Cable; Military Specification Aero Electric
44X4454
Circular Conn, Plug, 28-11, Cable; Military Specification Aero Electric 44X4454
CIRCULAR CONN, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W28-11P MS3459W28-11P 44X4454
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 28-11, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data