Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W24-28S

Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet
Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459W24-28S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W24-28S
Connectors Mil-Qualified, Circular Body, All MS3459W24-28S
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
M5015 III circular connector - MS3459W24-28S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W24-28S
M5015 III circular connector MS3459W24-28S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric - 80P5946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric
80P5946
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric 80P5946
CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W24-28S MS3459W24-28S 80P5946
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Mil Spec Circular Connectors - 1613504 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details