Aero-Electric Connector, Inc. M5015 III circular connector MS3459W24-10P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W24-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W24-10P
M5015 III circular connector MS3459W24-10P
Self Locking Plug

Self Locking Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3459W24-10P
MIL Spec Connector - MIL-DTL 5015, I MS3459W24-10P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W24-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W24-10P
Connectors Mil-Qualified, Circular Body, All MS3459W24-10P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
5015 7#8 PIN PLUG

5015 7#8 PIN PLUG

Buy Now
Circular Conn, Plug, 24-10, Cable; Military Specification Aero Electric - 80P5937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-10, Cable; Military Specification Aero Electric
80P5937
Circular Conn, Plug, 24-10, Cable; Military Specification Aero Electric 80P5937
CIRCULAR CONN, PLUG, 24-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W24-10P MS3459W24-10P MS3459W24-10P Conesys Aero-Electric MS3459W24-10P 80P5937
Product Name M5015 III circular connector MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 24-10, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 100504-233-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details