Aero-Electric Connector, Inc.
M5015 III circular connector
MS3459W22-2PW
Description
5015 3#8 PIN PLUG
-
PEI-Genesis
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
5015 3#8 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459W22-2PW |
MS3459W22-2PW |
|
Product Name
|
|
M5015 III circular connector |
|
Gender
|
Male / Plug
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details