Aero-Electric Connector, Inc.
5015 4#12 Pin Plug Aero Electric
MS3459W22-22PX-LC
Description
5015 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 4#12 Pin Plug Aero Electric
01AK3296
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459W22-22PX-LC |
01AK3296 |
|
Product Name
|
|
5015 4#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers