Aero-Electric Connector, Inc. M5015 III circular connector MS3459W22-22P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W22-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W22-22P
M5015 III circular connector MS3459W22-22P
Self Locking Plug

Self Locking Plug

Buy Now
5015 4#12 PIN PLUG

5015 4#12 PIN PLUG

Buy Now
Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric - 80P5935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric
80P5935
Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric 80P5935
CIRCULAR CONN, PLUG, 22-22, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-22, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W22-22P Conesys Aero-Electric MS3459W22-22P 80P5935
Product Name M5015 III circular connector Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details