Aero-Electric Connector, Inc. M5015 III circular connector MS3459W20-3S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W20-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W20-3S
M5015 III circular connector MS3459W20-3S
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W20-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W20-3S
Connectors Mil-Qualified, Circular Body, All MS3459W20-3S
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric - 80P5920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric
80P5920
Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric 80P5920
CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W20-3S MS3459W20-3S 80P5920
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Industrial Circular Connectors - 2855010 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details