Aero-Electric Connector, Inc. M5015 III circular connector MS3459W20-29S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W20-29S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W20-29S
M5015 III circular connector MS3459W20-29S
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W20-29S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W20-29S
Connectors Mil-Qualified, Circular Body, All MS3459W20-29S
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric - 80P5918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric
80P5918
Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric 80P5918
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W20-29S MS3459W20-29S 80P5918
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details