Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459W20-29P

Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet
Description
Plug Self-Lock Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459W20-29P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W20-29P
Connectors Mil-Qualified, Circular Body, All MS3459W20-29P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
M5015 III circular connector - MS3459W20-29P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W20-29P
M5015 III circular connector MS3459W20-29P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric - 80P5917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric
80P5917
Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric 80P5917
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W20-29P MS3459W20-29P 80P5917
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 20-29, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details