Aero-Electric Connector, Inc. M5015 III circular connector MS3459W18-8P

Description
5015 1#12 7#16 PIN PLUG
Request a Quote Datasheet
Description
5015 1#12 7#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 1#12 7#16 PIN PLUG

5015 1#12 7#16 PIN PLUG

Buy Now
M5015 III circular connector - MS3459W18-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W18-8P
M5015 III circular connector MS3459W18-8P
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W18-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W18-8P
Connectors Mil-Qualified, Circular Body, All MS3459W18-8P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric - 80P5900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric
80P5900
Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric 80P5900
CIRCULAR CONN, PLUG, 18-8, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 18-8, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459W18-8P MS3459W18-8P MS3459W18-8P 80P5900
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Circular Connector Assemblies - 2262-A22037-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details