Aero-Electric Connector, Inc. M5015 III circular connector MS3459W16S-8S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W16S-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W16S-8S
M5015 III circular connector MS3459W16S-8S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 16S-8, Cable; Military Specification Aero Electric - 80P5893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16S-8, Cable; Military Specification Aero Electric
80P5893
Circular Conn, Plug, 16S-8, Cable; Military Specification Aero Electric 80P5893
CIRCULAR CONN, PLUG, 16S-8, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 16S-8, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459W16S-8S 80P5893
Product Name M5015 III circular connector Circular Conn, Plug, 16S-8, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details