Aero-Electric Connector, Inc. M5015 III circular connector MS3459W16-11P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W16-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W16-11P
M5015 III circular connector MS3459W16-11P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric - 80P5888 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric
80P5888
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric 80P5888
CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459W16-11P 80P5888
Product Name M5015 III circular connector Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details