Aero-Electric Connector, Inc. M5015 III circular connector MS3459W14S-6P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W14S-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W14S-6P
M5015 III circular connector MS3459W14S-6P
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W14S-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W14S-6P
Connectors Mil-Qualified, Circular Body, All MS3459W14S-6P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
5015 6#16S PIN PLUG

5015 6#16S PIN PLUG

Buy Now
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric - 80P5881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric
80P5881
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric 80P5881
CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W14S-6P MS3459W14S-6P Conesys Aero-Electric MS3459W14S-6P 80P5881
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers