Aero-Electric Connector, Inc. M5015 III circular connector MS3459W14S-2P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459W14S-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459W14S-2P
M5015 III circular connector MS3459W14S-2P
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459W14S-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459W14S-2P
Connectors Mil-Qualified, Circular Body, All MS3459W14S-2P
Plug Self-Lock Cad Od Alum

Plug Self-Lock Cad Od Alum

Buy Now
5015 4#16 PIN PLUG

5015 4#16 PIN PLUG

Buy Now
Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric - 80P5877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric
80P5877
Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric 80P5877
CIRCULAR CONN, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459W14S-2P MS3459W14S-2P Conesys Aero-Electric MS3459W14S-2P 80P5877
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details