Aero-Electric Connector, Inc. M5015 III circular connector MS3459L36-3S

Description
5015 3#0 3#12 SKT PLUG
Request a Quote Datasheet
Description
5015 3#0 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#0 3#12 SKT PLUG

5015 3#0 3#12 SKT PLUG

Buy Now
M5015 III circular connector - MS3459L36-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L36-3S
M5015 III circular connector MS3459L36-3S
Self Locking Plug

Self Locking Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3459L36-3S
MIL Spec Connector - MIL-DTL 5015, I MS3459L36-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric - 80P5864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric
80P5864
Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric 80P5864
CIRCULAR CONN, PLUG, 36-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 36-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459L36-3S MS3459L36-3S MS3459L36-3S 80P5864
Product Name M5015 III circular connector MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, 36-3, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details