Aero-Electric Connector, Inc. M5015 III circular connector MS3459L36-10S

Description
Self Locking Plug
Request a Quote
Description
Self Locking Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L36-10S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L36-10S
M5015 III circular connector MS3459L36-10S
Self Locking Plug

Self Locking Plug

Buy Now
5015 48#16 SKT PLUG

5015 48#16 SKT PLUG

Buy Now
Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric - 80P5862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric
80P5862
Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric 80P5862
CIRCULAR CONN, PLUG, 36-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 36-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
5015 48#16 Skt Plug Rohs Compliant Aero Electric - 01AK3101 - Newark, An Avnet Company
Chicago, IL, United States
5015 48#16 Skt Plug Rohs Compliant Aero Electric
01AK3101
5015 48#16 Skt Plug Rohs Compliant Aero Electric 01AK3101
5015 48#16 SKT PLUG ROHS COMPLIANT: NO

5015 48#16 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L36-10S Conesys Aero-Electric MS3459L36-10S 80P5862 01AK3101
Product Name M5015 III circular connector Circular Conn, Plug, 36-10, Cable; Military Specification Aero Electric 5015 48#16 Skt Plug Rohs Compliant Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers