Aero-Electric Connector, Inc.
5015 48C 48#16 Pin Plug Aero Electric
MS3459L36-10PY-LC
Description
5015 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 48C 48#16 Pin Plug Aero Electric
01AK3098
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459L36-10PY-LC |
01AK3098 |
|
Product Name
|
|
5015 48C 48#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details